CTS Corporation Crystals 445C25D24M00000

Description
24MHz ±20ppm Crystal 18pF 40 Ohms 2-SMD, No Lead
Request a Quote Datasheet
Description
24MHz ±20ppm Crystal 18pF 40 Ohms 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 110-445C25D24M00000TR-ND - DigiKey
Thief River Falls, MN, United States
24MHz ±20ppm Crystal 18pF 40 Ohms 2-SMD, No Lead

24MHz ±20ppm Crystal 18pF 40 Ohms 2-SMD, No Lead

Buy Now Datasheet
Crystals - 110-445C25D24M00000CT-ND - DigiKey
Thief River Falls, MN, United States
24MHz ±20ppm Crystal 18pF 40 Ohms 2-SMD, No Lead

24MHz ±20ppm Crystal 18pF 40 Ohms 2-SMD, No Lead

Buy Now Datasheet
Crystals - 110-445C25D24M00000DKR-ND - DigiKey
Thief River Falls, MN, United States
24MHz ±20ppm Crystal 18pF 40 Ohms 2-SMD, No Lead

24MHz ±20ppm Crystal 18pF 40 Ohms 2-SMD, No Lead

Buy Now Datasheet
CRYSTAL 24.0000MHZ 18PF SMD

CRYSTAL 24.0000MHZ 18PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number 110-445C25D24M00000TR-ND 445C25D24M00000
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 2-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 50 ppm
Load Capacitance 18 pF 18 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-20-33-DU-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
3 suppliers
2 Pin Crystal CAA - CAA-12.228-20-3050-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; CAA
Frequency 12.23 MHz
Load Capacitance 20 pF
View Details
Crystals - 2195-CM7V-T1A-32.768KHZ-12.5PF-10PPM-TB-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
2 suppliers
Crystal Oscillator - SMD-3225 163 series 32.768KHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 0.0328 MHz
View Details