CTS Corporation Crystals 445C22S24M57600

Description
24.576MHz ±20ppm Crystal Series 40 Ohms 2-SMD, No Lead
Request a Quote Datasheet
Description
24.576MHz ±20ppm Crystal Series 40 Ohms 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 445C22S24M57600-ND - DigiKey
Thief River Falls, MN, United States
24.576MHz ±20ppm Crystal Series 40 Ohms 2-SMD, No Lead

24.576MHz ±20ppm Crystal Series 40 Ohms 2-SMD, No Lead

Buy Now Datasheet
CRYSTAL 24.5760MHZ SERIES SMD

CRYSTAL 24.5760MHZ SERIES SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number 445C22S24M57600-ND 445C22S24M57600
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 2-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 20 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-110-18-5PXEN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 11 MHz
View Details
2 suppliers
4 Pin Crystal C3E - C3E-27.120-12-1015-X-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 27.12 MHz
Load Capacitance 12 pF
View Details
Crystals - 2195-CM7V-T1A-32.768KHZ-9PF-10PPM-TB-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
2 suppliers
TCXO (Temperature Controlled Crystal Oscillators) - TCXO-3225 26MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 26 MHz
View Details