CTS Corporation Crystals 445C22C24M57600

Description
24.576MHz ±20ppm Crystal 16pF 40 Ohms 2-SMD, No Lead
Request a Quote Datasheet
Description
24.576MHz ±20ppm Crystal 16pF 40 Ohms 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 445C22C24M57600-ND - DigiKey
Thief River Falls, MN, United States
24.576MHz ±20ppm Crystal 16pF 40 Ohms 2-SMD, No Lead

24.576MHz ±20ppm Crystal 16pF 40 Ohms 2-SMD, No Lead

Buy Now Datasheet
CRYSTAL 24.5760MHZ 16PF SMD

CRYSTAL 24.5760MHZ 16PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number 445C22C24M57600-ND 445C22C24M57600
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 2-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 20 ppm
Load Capacitance 16 pF 16 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-125-18-7SX-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12.5 MHz
View Details
3 suppliers
2 Pin Crystal CTS2 - CTS2-32.768-4-20-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; CTS2
Frequency 0.0328 MHz
Load Capacitance 4 pF
View Details
Crystals - 2195-CM8V-T1A-32.768KHZ-12.5PF-20PPM-TC-QA-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Load Capacitance 12.5 pF
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Crystal Resonator - SMCE-3225 48MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 48 MHz
Frequency Stability 20 ppm
View Details