CTS Corporation Crystals 445A3XF24M00000

Description
24MHz ±30ppm Crystal 24pF 40 Ohms 2-SMD, No Lead
Request a Quote Datasheet
Description
24MHz ±30ppm Crystal 24pF 40 Ohms 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 445A3XF24M00000-ND - DigiKey
Thief River Falls, MN, United States
24MHz ±30ppm Crystal 24pF 40 Ohms 2-SMD, No Lead

24MHz ±30ppm Crystal 24pF 40 Ohms 2-SMD, No Lead

Buy Now Datasheet
CRYSTAL 24.0000MHZ 24PF SMD

CRYSTAL 24.0000MHZ 24PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number 445A3XF24M00000-ND 445A3XF24M00000
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 2-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 15 ppm
Load Capacitance 24 pF 24 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-S-18-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
3 suppliers
2 Pin Crystal CAA - CAA-25.000-18-3050-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; CAA
Frequency 25 MHz
Load Capacitance 18 pF
View Details
Crystals - 2195-CM8V-T1A-32.768KHZ-12.5PF-20PPM-TC-QA-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Load Capacitance 12.5 pF
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Crystal Oscillator - SMD-3225 163 series 27MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 27 MHz
View Details