CTS Corporation Crystals 445A35D13M00000

Description
13MHz ±30ppm Crystal 18pF 50 Ohms 2-SMD, No Lead
Request a Quote Datasheet
Description
13MHz ±30ppm Crystal 18pF 50 Ohms 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 445A35D13M00000-ND - DigiKey
Thief River Falls, MN, United States
13MHz ±30ppm Crystal 18pF 50 Ohms 2-SMD, No Lead

13MHz ±30ppm Crystal 18pF 50 Ohms 2-SMD, No Lead

Buy Now Datasheet
CRYSTAL 13.0000MHZ 18PF SMD

CRYSTAL 13.0000MHZ 18PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number 445A35D13M00000-ND 445A35D13M00000
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 2-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 50 ppm
Load Capacitance 18 pF 18 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-7-33B2-CTN-TR3 - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
2 suppliers
Oscillators - 2195-OM-7605-C8-32.768KHZ-20PPM-TA-QCTR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
2 suppliers
Crystal Oscillators - 7675254 - RS Components, Ltd.
Specs
Package / Form Factor Pdip
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
Crystal Oscillator - SMD-3225 163 series 27MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 27 MHz
View Details