CTS Corporation Crystals 445A33S13M00000

Description
13MHz ±30ppm Crystal Series 50 Ohms 2-SMD, No Lead
Request a Quote Datasheet
Description
13MHz ±30ppm Crystal Series 50 Ohms 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 445A33S13M00000-ND - DigiKey
Thief River Falls, MN, United States
13MHz ±30ppm Crystal Series 50 Ohms 2-SMD, No Lead

13MHz ±30ppm Crystal Series 50 Ohms 2-SMD, No Lead

Buy Now Datasheet
CRYSTAL 13.0000MHZ SERIES SMD

CRYSTAL 13.0000MHZ SERIES SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number 445A33S13M00000-ND 445A33S13M00000
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 2-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 30 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - XC1357-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Surface Mount; HC-49/US
Features / Standards Lead-Free
Frequency Stability 30 ppm
View Details
4 Pin Crystal CTP3 - CTP3-32.768-12.5-20-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; CTP3
Frequency 0.0328 MHz
Load Capacitance 12.5 pF
View Details
30 kHz Tuning Fork Crystal - CC4V-T1A - Micro Crystal AG
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 0.0300 to 1 MHz
View Details
Crystal Resonator - SMCM-3225H 27MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 27 MHz
View Details