CTS Corporation Crystals 445A33E20M00000

Description
20MHz ±30ppm Crystal 20pF 40 Ohms 2-SMD, No Lead
Request a Quote Datasheet
Description
20MHz ±30ppm Crystal 20pF 40 Ohms 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 445A33E20M00000-ND - DigiKey
Thief River Falls, MN, United States
20MHz ±30ppm Crystal 20pF 40 Ohms 2-SMD, No Lead

20MHz ±30ppm Crystal 20pF 40 Ohms 2-SMD, No Lead

Buy Now Datasheet
CRYSTAL 20.0000MHZ 20PF SMD

CRYSTAL 20.0000MHZ 20PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number 445A33E20M00000-ND 445A33E20M00000
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 2-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 30 ppm
Load Capacitance 20 pF 20 pF
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - ECS-100-18-4-DN-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Through Hole; HC-49/US
Frequency Stability 100 ppm
Load Capacitance 18 pF
View Details
2 suppliers
Crystal Units - 1734573 - RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
View Details
Crystal Oscillators - 7960495 - RS Components, Ltd.
Specs
Package / Form Factor Dip14
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
Crystal Resonator - SMCE-3225 11.0592MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 11.06 MHz
View Details