CTS Corporation Crystals 445A32K25M00000

Description
25MHz ±30ppm Crystal 8pF 40 Ohms 2-SMD, No Lead
Request a Quote Datasheet
Description
25MHz ±30ppm Crystal 8pF 40 Ohms 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 445A32K25M00000-ND - DigiKey
Thief River Falls, MN, United States
25MHz ±30ppm Crystal 8pF 40 Ohms 2-SMD, No Lead

25MHz ±30ppm Crystal 8pF 40 Ohms 2-SMD, No Lead

Buy Now Datasheet
CRYSTAL 25.0000MHZ 8PF SMD

CRYSTAL 25.0000MHZ 8PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number 445A32K25M00000-ND 445A32K25M00000
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 2-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 20 ppm
Load Capacitance 8 pF 8 pF
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Crystals - ECS-130-20-46X - ECS Inc. International
Specs
Package / Form Factor Through Hole Crystals
Features / Standards RoHS
Frequency 13 MHz
View Details
2 suppliers
4 Pin Crystal C3E - C3E-25.000-20-1015-X-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 25 MHz
Load Capacitance 20 pF
View Details
Crystal Units - 6727584 - RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
View Details
Crystal Resonator - SMCM-3225H 40MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 40 MHz
Frequency Stability 10 ppm
View Details