CTS Corporation Crystals 445A32E24M00000

Description
24MHz ±30ppm Crystal 20pF 40 Ohms 2-SMD, No Lead
Request a Quote Datasheet
Description
24MHz ±30ppm Crystal 20pF 40 Ohms 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 445A32E24M00000-ND - DigiKey
Thief River Falls, MN, United States
24MHz ±30ppm Crystal 20pF 40 Ohms 2-SMD, No Lead

24MHz ±30ppm Crystal 20pF 40 Ohms 2-SMD, No Lead

Buy Now Datasheet
CRYSTAL 24.0000MHZ 20PF SMD

CRYSTAL 24.0000MHZ 20PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number 445A32E24M00000-ND 445A32E24M00000
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 2-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 20 ppm
Load Capacitance 20 pF 20 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-110.5-20-7SX-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 11.06 MHz
View Details
2 suppliers
2 Pin Crystal CAA - CAA-10.000-18-3030-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; CAA
Frequency 10 MHz
Load Capacitance 18 pF
View Details
Crystals, Oscillators, Resonators- Crystals -  - Win Source Electronics
Specs
Package / Form Factor 2-SMD, No Lead
Frequency 0.0328 MHz
View Details
3 suppliers
Crystal Resonator - SMCE-1612 32MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 32 MHz
View Details