CTS Corporation Crystals 445A2XC25M00000

Description
25MHz ±20ppm Crystal 16pF 40 Ohms 2-SMD, No Lead
Request a Quote Datasheet
Description
25MHz ±20ppm Crystal 16pF 40 Ohms 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 445A2XC25M00000-ND - DigiKey
Thief River Falls, MN, United States
25MHz ±20ppm Crystal 16pF 40 Ohms 2-SMD, No Lead

25MHz ±20ppm Crystal 16pF 40 Ohms 2-SMD, No Lead

Buy Now Datasheet
CRYSTAL 25.0000MHZ 16PF SMD

CRYSTAL 25.0000MHZ 16PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number 445A2XC25M00000-ND 445A2XC25M00000
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 2-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 15 ppm
Load Capacitance 16 pF 16 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-18-5G3XDS-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
3 suppliers
4 Pin Crystal C3E - C3E-24.000-18-3050-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 24 MHz
Load Capacitance 18 pF
View Details
Crystals - 2195-CC7V-T1A-100.000KHZ-9PF-100PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
Crystal Oscillator - SMD-3225 163 series 32.768KHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 0.0328 MHz
View Details