CTS Corporation Crystals 445A25J30M00000

Description
30MHz ±20ppm Crystal 9pF 30 Ohms 2-SMD, No Lead
Request a Quote Datasheet
Description
30MHz ±20ppm Crystal 9pF 30 Ohms 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 445A25J30M00000-ND - DigiKey
Thief River Falls, MN, United States
30MHz ±20ppm Crystal 9pF 30 Ohms 2-SMD, No Lead

30MHz ±20ppm Crystal 9pF 30 Ohms 2-SMD, No Lead

Buy Now Datasheet
CRYSTAL 30.0000MHZ 9PF SMD

CRYSTAL 30.0000MHZ 9PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number 445A25J30M00000-ND 445A25J30M00000
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 2-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 50 ppm
Load Capacitance 9 pF 9 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Oscillators - ECOC-2522-38.880-3FC - ECS Inc. International
Specs
Oscillator Type OCXO
Package / Form Factor Surface Mount
Frequency 38.88 MHz
View Details
4 suppliers
Crystal Units - 6719501 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 30 ppm
View Details
2 suppliers
Crystals - 2195-CC7V-T1A-32.768KHZ-9PF-20PPM-TB-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Load Capacitance 9 pF
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Crystal Resonator - SMCE-5032 8MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 8 MHz
View Details