CTS Corporation Crystals 445A25G24M57600

Description
24.576MHz ±20ppm Crystal 30pF 40 Ohms 2-SMD, No Lead
Request a Quote Datasheet
Description
24.576MHz ±20ppm Crystal 30pF 40 Ohms 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 445A25G24M57600-ND - DigiKey
Thief River Falls, MN, United States
24.576MHz ±20ppm Crystal 30pF 40 Ohms 2-SMD, No Lead

24.576MHz ±20ppm Crystal 30pF 40 Ohms 2-SMD, No Lead

Buy Now Datasheet
CRYSTAL 24.5760MHZ 30PF SMD

CRYSTAL 24.5760MHZ 30PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number 445A25G24M57600-ND 445A25G24M57600
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 2-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 50 ppm
Load Capacitance 30 pF 30 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-18-5PVX-GN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
2 suppliers
4 Pin Crystal C3E - C3E-12.000-12-3030-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 12 MHz
Load Capacitance 12 pF
View Details
2 suppliers
Crystals - 2195-CM7V-T1A-32.768KHZ-12.5PF-20PPM-TA-QATR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
2 suppliers
Resonator - SMCM-3225 24MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
View Details