CTS Corporation Crystals 445A23H20M00000

Description
20MHz ±20ppm Crystal 32pF 40 Ohms 2-SMD, No Lead
Request a Quote Datasheet
Description
20MHz ±20ppm Crystal 32pF 40 Ohms 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 445A23H20M00000-ND - DigiKey
Thief River Falls, MN, United States
20MHz ±20ppm Crystal 32pF 40 Ohms 2-SMD, No Lead

20MHz ±20ppm Crystal 32pF 40 Ohms 2-SMD, No Lead

Buy Now Datasheet
CRYSTAL 20.0000MHZ 32PF SMD

CRYSTAL 20.0000MHZ 32PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number 445A23H20M00000-ND 445A23H20M00000
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 2-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 30 ppm
Load Capacitance 32 pF 32 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-20-5PX-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
4 suppliers
4 Pin Crystal C2E - C2E-16.000-16-3050-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C2E
Frequency 16 MHz
Load Capacitance 16 pF
View Details
Crystals, Oscillators, Resonators -Crystals -  - Win Source Electronics
Specs
Package / Form Factor 2-SMD, No Lead
Frequency 0.0328 MHz
View Details
2 suppliers
Crystal Oscillator - SMD-2016 168 series 24MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
View Details