CTS Corporation Crystals 445A23F20M00000

Description
20MHz ±20ppm Crystal 24pF 40 Ohms 2-SMD, No Lead
Request a Quote Datasheet
Description
20MHz ±20ppm Crystal 24pF 40 Ohms 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 445A23F20M00000-ND - DigiKey
Thief River Falls, MN, United States
20MHz ±20ppm Crystal 24pF 40 Ohms 2-SMD, No Lead

20MHz ±20ppm Crystal 24pF 40 Ohms 2-SMD, No Lead

Buy Now Datasheet
CRYSTAL 20.0000MHZ 24PF SMD

CRYSTAL 20.0000MHZ 24PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number 445A23F20M00000-ND 445A23F20M00000
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 2-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 30 ppm
Load Capacitance 24 pF 24 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-32-5G3XDS-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
2 suppliers
Crystal Units - 6719258 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Package / Form Factor Hc-49-us smd
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
Crystals - CM8V-T1A-LOW-ESR-32.768KHZ-12.5PF-20-TC-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Frequency Stability 20 ppm
Load Capacitance 12.5 pF
View Details
Crystal Oscillator - SMD-2520 165 series 32.768KHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 0.0328 MHz
Load Capacitance 15 pF
View Details