CTS Corporation Crystals 445A22C20M00000

Description
20MHz ±20ppm Crystal 16pF 40 Ohms 2-SMD, No Lead
Request a Quote Datasheet
Description
20MHz ±20ppm Crystal 16pF 40 Ohms 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 445A22C20M00000-ND - DigiKey
Thief River Falls, MN, United States
20MHz ±20ppm Crystal 16pF 40 Ohms 2-SMD, No Lead

20MHz ±20ppm Crystal 16pF 40 Ohms 2-SMD, No Lead

Buy Now Datasheet
CRYSTAL 20.0000MHZ 16PF SMD

CRYSTAL 20.0000MHZ 16PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number 445A22C20M00000-ND 445A22C20M00000
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 2-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 20 ppm
Load Capacitance 16 pF 16 pF
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - X141-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Through Hole; HC-49/U
Frequency Stability 50 ppm
Load Capacitance 20 pF
View Details
2 suppliers
4 Pin Crystal C3E - C3E-32.000-12-1010-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 32 MHz
Load Capacitance 12 pF
View Details
32.768 kHz Tuning Fork Crystal 0.3 pF - CM9V-T1A 0.3 - Micro Crystal AG
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 0.0328 MHz
View Details
Crystal Resonator - SMCM-3225 24MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
Frequency Stability 10 ppm
View Details