Tusonix, Inc. Feed Through, Pass Through Capacitors 4400-094LF

Description
Feed Through Capacitor 100V 10A Axial, Bushing
Request a Quote Datasheet
Description
Feed Through Capacitor 100V 10A Axial, Bushing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Feed Through, Pass Through Capacitors - 410-1165-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
410-1165-ND
Feed Through, Pass Through Capacitors 410-1165-ND
Feed Through Capacitor 100V 10A Axial, Bushing

Feed Through Capacitor 100V 10A Axial, Bushing

Buy Now Datasheet
Filter, Capacitor, 4700Pf, 150V, 10A; Current Rating Tusonix - 25M3898 - Newark, An Avnet Company
Chicago, IL, United States
Filter, Capacitor, 4700Pf, 150V, 10A; Current Rating Tusonix
25M3898
Filter, Capacitor, 4700Pf, 150V, 10A; Current Rating Tusonix 25M3898
FILTER, CAPACITOR, 4700PF, 150V, 10A; Current Rating:10A; Voltage Rating:100V; Filter Type:-; Filter Terminals:Wire Leaded; Inductance Min:-; Capacitance:4700pF; Leakage Current Max:-; Product Range:-; SVHC:No SVHC (15-Jan-2018); RoHS Compliant: Yes

FILTER, CAPACITOR, 4700PF, 150V, 10A; Current Rating:10A; Voltage Rating:100V; Filter Type:-; Filter Terminals:Wire Leaded; Inductance Min:-; Capacitance:4700pF; Leakage Current Max:-; Product Range:-; SVHC:No SVHC (15-Jan-2018); RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 410-1165-ND 25M3898
Product Name Feed Through, Pass Through Capacitors Filter, Capacitor, 4700Pf, 150V, 10A; Current Rating Tusonix
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
WVDC 100 volts 100 volts
WVAC 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic Capacitors - 101C183M7R5AA2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers