Tusonix, Inc. Feed Through, Pass Through Capacitors 4400-004LF

Description
Feed Through Capacitor 100V 10A Axial, Bushing
Request a Quote Datasheet
Description
Feed Through Capacitor 100V 10A Axial, Bushing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Feed Through, Pass Through Capacitors - 410-1147-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
410-1147-ND
Feed Through, Pass Through Capacitors 410-1147-ND
Feed Through Capacitor 100V 10A Axial, Bushing

Feed Through Capacitor 100V 10A Axial, Bushing

Buy Now Datasheet
Feed Through Capacitors - 4400-004LF - 856059-4400-004LF - Win Source Electronics
Laguna Hills, CA, United States
Feed Through Capacitors - 4400-004LF
856059-4400-004LF
Feed Through Capacitors - 4400-004LF 856059-4400-004LF
Manufacturer: Tusonix a Subsidiary of CTS Electronic Components Win Source Part Number: 856059-4400-004LF Series: 4400 Features: Feed Through Capacitor 10 A Package: Bulk Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8532.29.0040 Other Part Number: 410-1147, 4400004LF

Manufacturer: Tusonix a Subsidiary of CTS Electronic Components
Win Source Part Number: 856059-4400-004LF
Series: 4400
Features: Feed Through Capacitor 10 A
Package: Bulk
Categories: Filters
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 21 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.29.0040
Other Part Number: 410-1147, 4400004LF

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Capacitors Capacitors
Product Number 410-1147-ND 856059-4400-004LF
Product Name Feed Through, Pass Through Capacitors Feed Through Capacitors - 4400-004LF
Configuration / Form Factor Leaded Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101472U050AC1A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 4700 microF
View Details
3 suppliers
Ceramic Capacitors - 1763-0402RN560F250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers