CTS Corporation Crystals 435F540Y5CET

Description
5.0mm x 3.2mm 2-Pad Surface Moun
Request a Quote Datasheet
Description
5.0mm x 3.2mm 2-Pad Surface Moun
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 110-435F540Y5CETTR-ND - DigiKey
Thief River Falls, MN, United States
5.0mm x 3.2mm 2-Pad Surface Moun

5.0mm x 3.2mm 2-Pad Surface Moun

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number 110-435F540Y5CETTR-ND
Product Name Crystals
Package / Form Factor Surface Mount; 2-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-110.5-18-23A-JGN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 11.06 MHz
View Details
3 suppliers
4 Pin Crystal C5S - C5S-8.000-18-3030-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C5S
Frequency 8 MHz
Load Capacitance 18 pF
View Details
Crystals - 2195-CC1V-T1A-32.768KHZ-9PF-30PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
Crystal Resonator - SMCE-3225 48MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 48 MHz
View Details