CTS Corporation Crystals 435F50023GAT

Description
5.0MM X 3.2MM 2-PAD SURFACE MOUN
Request a Quote Datasheet
Description
5.0MM X 3.2MM 2-PAD SURFACE MOUN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 110-435F50023GATTR-ND - DigiKey
Thief River Falls, MN, United States
5.0MM X 3.2MM 2-PAD SURFACE MOUN

5.0MM X 3.2MM 2-PAD SURFACE MOUN

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number 110-435F50023GATTR-ND
Product Name Crystals
Package / Form Factor Surface Mount; 2-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-110.5-S-7SX-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 11.06 MHz
View Details
2 suppliers
4 Pin Crystal C12 - C12-76.800-8-2020-X-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C12
Frequency 76.8 MHz
Load Capacitance 8 pF
View Details
2 suppliers
Crystals - 2195-CC1V-T1A-1.000MHZ-10PF-100PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 10 pF
View Details
Crystal Resonator - SMCM-3225H 40MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 40 MHz
Frequency Stability 10 ppm
View Details