CTS Corporation Crystals 435F25015IKT

Description
5.0MM X 3.2MM 2-PAD SURFACE MOUN
Request a Quote Datasheet
Description
5.0MM X 3.2MM 2-PAD SURFACE MOUN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 110-435F25015IKTTR-ND - DigiKey
Thief River Falls, MN, United States
5.0MM X 3.2MM 2-PAD SURFACE MOUN

5.0MM X 3.2MM 2-PAD SURFACE MOUN

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number 110-435F25015IKTTR-ND
Product Name Crystals
Package / Form Factor Surface Mount; 2-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Resonator - SMCE-3225 16MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 16 MHz
Frequency Stability 20 ppm
View Details
Surface Mount Crystals - ECS-120-20-5PXDN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
3 suppliers
32.768 kHz Tuning Fork Crystal 0.3 pF - CM9V-T1A 0.3 - Micro Crystal AG
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 0.0328 MHz
View Details
4 Pin Crystal C3E - C3E-16.000-12-1010-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 16 MHz
Load Capacitance 12 pF
View Details