CTS Corporation Crystals 435F2001XIKT

Description
5.0MM X 3.2MM 2-PAD SURFACE MOUN
Request a Quote Datasheet
Description
5.0MM X 3.2MM 2-PAD SURFACE MOUN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 110-435F2001XIKTTR-ND - DigiKey
Thief River Falls, MN, United States
5.0MM X 3.2MM 2-PAD SURFACE MOUN

5.0MM X 3.2MM 2-PAD SURFACE MOUN

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number 110-435F2001XIKTTR-ND
Product Name Crystals
Package / Form Factor Surface Mount; 2-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-060-18-20BM-JEN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 6 MHz
View Details
4 suppliers
Crystal Oscillators - 6719766 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
2 suppliers
Crystals - 2195-CC7V-T1A-32.768KHZ-9PF-20PPM-TB-QATR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
Crystal Oscillator - SMD-2520 165 series 24.576MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24.58 MHz
View Details