CTS Corporation Crystals 435F14735CKT

Description
5.0MM X 3.2MM 2-PAD SURFACE MOUN
Request a Quote Datasheet
Description
5.0MM X 3.2MM 2-PAD SURFACE MOUN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 110-435F14735CKTTR-ND - DigiKey
Thief River Falls, MN, United States
5.0MM X 3.2MM 2-PAD SURFACE MOUN

5.0MM X 3.2MM 2-PAD SURFACE MOUN

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number 110-435F14735CKTTR-ND
Product Name Crystals
Package / Form Factor Surface Mount; 2-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - XC548TR-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Surface Mount; 4-SOJ, 9.40mm pitch
Frequency Stability 50 ppm
Load Capacitance 18 pF
View Details
Crystal Units - 6720514 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 30 ppm
View Details
Crystals - 2195-CM7V-T1A-32.768KHZ-12.5PF-20PPM-TB-QACT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
2 suppliers
Crystal Oscillator - SMD-3225 163 series 27MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 27 MHz
View Details