CTS Corporation Crystals 435F14723GDT

Description
5.0MM X 3.2MM 2-PAD SURFACE MOUN
Request a Quote Datasheet
Description
5.0MM X 3.2MM 2-PAD SURFACE MOUN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 110-435F14723GDTTR-ND - DigiKey
Thief River Falls, MN, United States
5.0MM X 3.2MM 2-PAD SURFACE MOUN

5.0MM X 3.2MM 2-PAD SURFACE MOUN

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number 110-435F14723GDTTR-ND
Product Name Crystals
Package / Form Factor Surface Mount; 2-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-128-13-30B-AEM-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12.8 MHz
View Details
3 suppliers
4 Pin Crystal C2E - C2E-24.000-10-1010-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C2E
Frequency 24 MHz
Load Capacitance 10 pF
View Details
Crystals - 2195-CC1V-T1A-40.000KHZ-9PF-30PPM-TC-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
Crystal Resonator - SMCE-3225 16MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 16 MHz
Frequency Stability 20 ppm
View Details