Tusonix, Inc. Filters Feed Through Capacitors 4306-021LF

Description
Manufacturer: Tusonix a Subsidiary of CTS Electronic Components Category: Filters Feed Through Capacitors Package: Bulk Capacitance: 1000 pF Tolerance: 0%, +100% Voltage - Rated: 200V Insertion Loss: 20dB @ 100MHz Operating Temperature: -55°C ~ 125°C Package / Case: Axial, Press Fit Alternative Parts (Cross-Reference): Cross Product Status: Active
Request a Quote Datasheet
Description
Manufacturer: Tusonix a Subsidiary of CTS Electronic Components Category: Filters Feed Through Capacitors Package: Bulk Capacitance: 1000 pF Tolerance: 0%, +100% Voltage - Rated: 200V Insertion Loss: 20dB @ 100MHz Operating Temperature: -55°C ~ 125°C Package / Case: Axial, Press Fit Alternative Parts (Cross-Reference): Cross Product Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters Feed Through Capacitors -  - Win Source Electronics
Laguna Hills, CA, United States
Filters Feed Through Capacitors
Filters Feed Through Capacitors
Manufacturer: Tusonix a Subsidiary of CTS Electronic Components Category: Filters Feed Through Capacitors Package: Bulk Capacitance: 1000 pF Tolerance: 0%, +100% Voltage - Rated: 200V Insertion Loss: 20dB @ 100MHz Operating Temperature: -55°C ~ 125°C Package / Case: Axial, Press Fit Alternative Parts (Cross-Reference): Cross Product Status: Active

Manufacturer: Tusonix a Subsidiary of CTS Electronic Components
Category: Filters Feed Through Capacitors
Package: Bulk
Capacitance: 1000 pF
Tolerance: 0%, +100%
Voltage - Rated: 200V
Insertion Loss: 20dB @ 100MHz
Operating Temperature: -55°C ~ 125°C
Package / Case: Axial, Press Fit
Alternative Parts (Cross-Reference): Cross
Product Status: Active

Buy Now Datasheet
Feed Through, Pass Through Capacitors - 410-1136-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
410-1136-ND
Feed Through, Pass Through Capacitors 410-1136-ND
1000pF Feed Through Capacitor 200V 5A Axial, Press Fit

1000pF Feed Through Capacitor 200V 5A Axial, Press Fit

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Capacitors Capacitors
Product Number 410-1136-ND
Product Name Filters Feed Through Capacitors Feed Through, Pass Through Capacitors
Capacitance Range 1.00E-3 microF
Capacitance Tolerance 100 (+/- %) 100 (+/- %)
WVDC 200 volts 200 volts
WVAC 200 volts 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C134U040DC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525000240FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details