Tusonix, Inc. Feed Through, Pass Through Capacitors 4300-009LF

Description
Feed Through Capacitor 200V 5A Axial
Request a Quote Datasheet
Description
Feed Through Capacitor 200V 5A Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Feed Through, Pass Through Capacitors - 410-1105-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
410-1105-ND
Feed Through, Pass Through Capacitors 410-1105-ND
Feed Through Capacitor 200V 5A Axial

Feed Through Capacitor 200V 5A Axial

Buy Now Datasheet
Filters - Feed Through Capacitors - 1339703-4300-009LF - Win Source Electronics
Laguna Hills, CA, United States
Filters - Feed Through Capacitors
1339703-4300-009LF
Filters - Feed Through Capacitors 1339703-4300-009LF
Win Source Part Number: 1339703-4300-009LF Category: Filters - Feed Through Capacitors Series: 4300 Package: Bulk Size / Dimension: 0.156" Dia x 0.110" L (3.96mm x 2.79mm) Standard Package: 50 Voltage - Rated: 200V Insertion Loss: 10dB @ 1GHz Current: 5 A Package / Case: Axial Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Mfr: Tusonix a Subsidiary of CTS Electronic Components

Win Source Part Number: 1339703-4300-009LF
Category: Filters - Feed Through Capacitors
Series: 4300
Package: Bulk
Size / Dimension: 0.156" Dia x 0.110" L (3.96mm x 2.79mm)
Standard Package: 50
Voltage - Rated: 200V
Insertion Loss: 10dB @ 1GHz
Current: 5 A
Package / Case: Axial
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8548.00.0000
Mfr: Tusonix a Subsidiary of CTS Electronic Components

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Capacitors Capacitors
Product Number 410-1105-ND 1339703-4300-009LF
Product Name Feed Through, Pass Through Capacitors Filters - Feed Through Capacitors
Configuration / Form Factor Leaded Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic - 101C323U050CH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers