Tusonix, Inc. Feed Through, Pass Through Capacitors 4300-003LF

Description
Feed Through Capacitor 100V 5A Axial
Request a Quote Datasheet
Description
Feed Through Capacitor 100V 5A Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Feed Through, Pass Through Capacitors - 410-1100-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
410-1100-ND
Feed Through, Pass Through Capacitors 410-1100-ND
Feed Through Capacitor 100V 5A Axial

Feed Through Capacitor 100V 5A Axial

Buy Now Datasheet
Feed Through Capacitors - 4300-003LF - 906794-4300-003LF - Win Source Electronics
Laguna Hills, CA, United States
Feed Through Capacitors - 4300-003LF
906794-4300-003LF
Feed Through Capacitors - 4300-003LF 906794-4300-003LF
Manufacturer: Tusonix a Subsidiary of CTS Electronic Components Win Source Part Number: 906794-4300-003LF Series: 4300 Operating Temperature Range: -55°C ~ 125°C Features: Feed Through Capacitor 100V - Axial Package: Axial Package: Bulk Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8532.29.0040 Other Part Number: 410-1100, 4300003LF

Manufacturer: Tusonix a Subsidiary of CTS Electronic Components
Win Source Part Number: 906794-4300-003LF
Series: 4300
Operating Temperature Range: -55°C ~ 125°C
Features: Feed Through Capacitor 100V - Axial
Package: Axial
Package: Bulk
Categories: Filters
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 21 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.29.0040
Other Part Number: 410-1100, 4300003LF

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Capacitors Capacitors
Product Number 410-1100-ND 906794-4300-003LF
Product Name Feed Through, Pass Through Capacitors Feed Through Capacitors - 4300-003LF
Configuration / Form Factor Leaded Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C134U020EE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 0603J0160100FFT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers