Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
LC (Pi) EMI Filter 3rd Order Low Pass 1 Channel C = 1500pF 25A Axial, Bushing - 2 Notched Leads
Manufacturer: Tusonix a Subsidiary of CTS Electronic Components
Category: Filters EMI/RFI Filters (LC, RC Networks)
Type: Low Pass
Package: Tray
Applications: Data Lines for Mobile Devices
Technology: LC (Pi)
Attenuation Value: 50dB @ 100MHz ~ 10GHz
Values: C = 1500pF
Operating Temperature: -55°C ~ 125°C
Alternative Parts (Cross-Reference): Cross
Product Status: Active
| Richardson RFPD | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | EMI Filters and RFI Filters | EMI Filters and RFI Filters | EMI Filters and RFI Filters |
| Product Number | 4208-000LF | 410-1087-ND | 4208-000LF |
| Product Name | EMI Low Pass Filter | EMI/RFI Filters (LC, RC Networks) | Filters EMI/RFI Filters (LC, RC Networks) |
| Rated Current | 25 amps |