Win Source Part Number: 1232005-4206-006LF
Category: Filters>EMI/RFI Filters (LC, RC Networks)
Series: 4200
Type: Low Pass
Package: Bulk
Applications: Data Lines for Mobile Devices
Standard Package: 100
Voltage - Rated: 500V
Technology: LC (Pi)
Current: 25 A
Number of Channels: 1
Attenuation Value: 55dB @ 100MHz
Filter Order: 3rd
Values: C = 3000pF
ESD Protection: No
Mounting Type: Chassis Mount
Package / Case: Axial, Bushing - 2 Notched Leads
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.375" Dia x 0.687" L (9.52mm x 17.44mm)
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8548.00.0000
Mfr: Tusonix a Subsidiary of CTS Electronic Components
Other Names: 4206006LF,410-1086
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1232005-4206-006LF |
| Product Name | Filters - EMI/RFI Filters (LC, RC Networks) |