Tusonix, Inc. Filter, Power Line, Rfi, 25A; Current Rating Tusonix 4206-001LF

Description
FILTER, POWER LINE, RFI, 25A; Current Rating:25A; Voltage Rating:1kV; Filter Type:Low Pass; Filter Terminals:Wire Leaded; Inductance Min:-; Capacitance:3000pF; Leakage Current Max:-; Product Range:-; SVHC:No SVHC (15-Jan-2018); RoHS Compliant: Yes
Datasheet
Description
FILTER, POWER LINE, RFI, 25A; Current Rating:25A; Voltage Rating:1kV; Filter Type:Low Pass; Filter Terminals:Wire Leaded; Inductance Min:-; Capacitance:3000pF; Leakage Current Max:-; Product Range:-; SVHC:No SVHC (15-Jan-2018); RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filter, Power Line, Rfi, 25A; Current Rating Tusonix - 26M7306 - Newark, An Avnet Company
Chicago, IL, United States
Filter, Power Line, Rfi, 25A; Current Rating Tusonix
26M7306
Filter, Power Line, Rfi, 25A; Current Rating Tusonix 26M7306
FILTER, POWER LINE, RFI, 25A; Current Rating:25A; Voltage Rating:1kV; Filter Type:Low Pass; Filter Terminals:Wire Leaded; Inductance Min:-; Capacitance:3000pF; Leakage Current Max:-; Product Range:-; SVHC:No SVHC (15-Jan-2018); RoHS Compliant: Yes

FILTER, POWER LINE, RFI, 25A; Current Rating:25A; Voltage Rating:1kV; Filter Type:Low Pass; Filter Terminals:Wire Leaded; Inductance Min:-; Capacitance:3000pF; Leakage Current Max:-; Product Range:-; SVHC:No SVHC (15-Jan-2018); RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 26M7306
Product Name Filter, Power Line, Rfi, 25A; Current Rating Tusonix
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-421-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.80E6 microF
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101C122T250AJ2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers