Tusonix, Inc. EMI/RFI Filters (LC, RC Networks) 4205-001LF

Description
LC (Pi) EMI Filter 3rd Order Low Pass 1 Channel C = 1500pF 15A Axial, Bushing
Request a Quote Datasheet
Description
LC (Pi) EMI Filter 3rd Order Low Pass 1 Channel C = 1500pF 15A Axial, Bushing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
EMI/RFI Filters (LC, RC Networks) - 410-1083-ND - DigiKey
Thief River Falls, MN, United States
EMI/RFI Filters (LC, RC Networks)
410-1083-ND
EMI/RFI Filters (LC, RC Networks) 410-1083-ND
LC (Pi) EMI Filter 3rd Order Low Pass 1 Channel C = 1500pF 15A Axial, Bushing

LC (Pi) EMI Filter 3rd Order Low Pass 1 Channel C = 1500pF 15A Axial, Bushing

Buy Now Datasheet
EMI Low Pass Filter - 4205-001LF - Richardson RFPD
Downers Grove, IL, United States
EMI Low Pass Filter
4205-001LF
EMI Low Pass Filter 4205-001LF
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Filters EMI/RFI Filters (LC, RC Networks) - 4205-001LF - Win Source Electronics
Laguna Hills, CA, United States
Filters EMI/RFI Filters (LC, RC Networks)
4205-001LF
Filters EMI/RFI Filters (LC, RC Networks) 4205-001LF
Manufacturer: Tusonix a Subsidiary of CTS Electronic Components Category: Filters EMI/RFI Filters (LC, RC Networks) Type: Low Pass Package: Bulk Applications: Data Lines for Mobile Devices Voltage - Rated: 125V Technology: LC (Pi) Attenuation Value: 35dB @ 100MHz Operating Temperature: -55°C ~ 125°C Mounting Type: Chassis Mount Alternative Parts (Cross-Reference): Cross Product Status: Active

Manufacturer: Tusonix a Subsidiary of CTS Electronic Components
Category: Filters EMI/RFI Filters (LC, RC Networks)
Type: Low Pass
Package: Bulk
Applications: Data Lines for Mobile Devices
Voltage - Rated: 125V
Technology: LC (Pi)
Attenuation Value: 35dB @ 100MHz
Operating Temperature: -55°C ~ 125°C
Mounting Type: Chassis Mount
Alternative Parts (Cross-Reference): Cross
Product Status: Active

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD Win Source Electronics
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 410-1083-ND 4205-001LF 4205-001LF
Product Name EMI/RFI Filters (LC, RC Networks) EMI Low Pass Filter Filters EMI/RFI Filters (LC, RC Networks)
Package / Mounting Chassis Mount Chassis Mount
Unlock Full Specs
to access all available technical data

Similar Products

12V, 15V and 24V 20A Buffer (Hold-Up) Modules - ZBM20-12 - TDK-Lambda Europe GmbH
Specs
Product Standards IEC/UL/CSA/EN62368-1, CE Mark and UKCA Mark
Rated Voltage 11.5 to 30 volts
Rated Current 0.2000 to 0.8000 amps
View Details