Tusonix, Inc. EMI/RFI Filters (LC, RC Networks) 4202-000LF

Description
LC (Pi) EMI Filter 3rd Order Low Pass 1 Channel C = 1500pF 10A Axial, Bushing
Request a Quote Datasheet
Description
LC (Pi) EMI Filter 3rd Order Low Pass 1 Channel C = 1500pF 10A Axial, Bushing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
EMI/RFI Filters (LC, RC Networks) - 410-1073-ND - DigiKey
Thief River Falls, MN, United States
EMI/RFI Filters (LC, RC Networks)
410-1073-ND
EMI/RFI Filters (LC, RC Networks) 410-1073-ND
LC (Pi) EMI Filter 3rd Order Low Pass 1 Channel C = 1500pF 10A Axial, Bushing

LC (Pi) EMI Filter 3rd Order Low Pass 1 Channel C = 1500pF 10A Axial, Bushing

Buy Now Datasheet
Filters EMI/RFI Filters (LC, RC Networks) - 4202-000LF - Win Source Electronics
Laguna Hills, CA, United States
Filters EMI/RFI Filters (LC, RC Networks)
4202-000LF
Filters EMI/RFI Filters (LC, RC Networks) 4202-000LF
Manufacturer: Tusonix a Subsidiary of CTS Electronic Components Category: Filters EMI/RFI Filters (LC, RC Networks) Type: Low Pass Applications: Data Lines for Mobile Devices Technology: LC (Pi) Attenuation Value: 45dB @ 100MHz Values: C = 1500pF Operating Temperature: -55°C ~ 125°C Alternative Parts (Cross-Reference): Cross Product Status: Active

Manufacturer: Tusonix a Subsidiary of CTS Electronic Components
Category: Filters EMI/RFI Filters (LC, RC Networks)
Type: Low Pass
Applications: Data Lines for Mobile Devices
Technology: LC (Pi)
Attenuation Value: 45dB @ 100MHz
Values: C = 1500pF
Operating Temperature: -55°C ~ 125°C
Alternative Parts (Cross-Reference): Cross
Product Status: Active

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 410-1073-ND 4202-000LF
Product Name EMI/RFI Filters (LC, RC Networks) Filters EMI/RFI Filters (LC, RC Networks)
Package / Mounting Chassis Mount
Unlock Full Specs
to access all available technical data

Similar Products

EMI/RFI Filters (LC, RC Networks) - 1608-SBSGP5000153MXTTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
60A, 5-60V or 80A, 3.3-30V ORing MOSFET Module - i1R60080A-000-R - TDK-Lambda Europe GmbH
Specs
Product Standards CE Mark and UKCA Mark
Rated Voltage 5 to 30 volts
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details