Tusonix, Inc. Filters EMI/RFI Filters (LC, RC Networks) 4200-005LF

Description
Manufacturer: Tusonix a Subsidiary of CTS Electronic Components Category: Filters EMI/RFI Filters (LC, RC Networks) Type: Low Pass Package: Tray Applications: Data Lines for Mobile Devices Voltage - Rated: 200V Technology: LC (Pi) Attenuation Value: 50dB @ 100MHz Filter Order: 3rd Operating Temperature: -55°C ~ 125°C Alternative Parts (Cross-Reference): Cross Product Status: Active
Request a Quote Datasheet
Description
Manufacturer: Tusonix a Subsidiary of CTS Electronic Components Category: Filters EMI/RFI Filters (LC, RC Networks) Type: Low Pass Package: Tray Applications: Data Lines for Mobile Devices Voltage - Rated: 200V Technology: LC (Pi) Attenuation Value: 50dB @ 100MHz Filter Order: 3rd Operating Temperature: -55°C ~ 125°C Alternative Parts (Cross-Reference): Cross Product Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters EMI/RFI Filters (LC, RC Networks) - 4200-005LF - Win Source Electronics
Laguna Hills, CA, United States
Filters EMI/RFI Filters (LC, RC Networks)
4200-005LF
Filters EMI/RFI Filters (LC, RC Networks) 4200-005LF
Manufacturer: Tusonix a Subsidiary of CTS Electronic Components Category: Filters EMI/RFI Filters (LC, RC Networks) Type: Low Pass Package: Tray Applications: Data Lines for Mobile Devices Voltage - Rated: 200V Technology: LC (Pi) Attenuation Value: 50dB @ 100MHz Filter Order: 3rd Operating Temperature: -55°C ~ 125°C Alternative Parts (Cross-Reference): Cross Product Status: Active

Manufacturer: Tusonix a Subsidiary of CTS Electronic Components
Category: Filters EMI/RFI Filters (LC, RC Networks)
Type: Low Pass
Package: Tray
Applications: Data Lines for Mobile Devices
Voltage - Rated: 200V
Technology: LC (Pi)
Attenuation Value: 50dB @ 100MHz
Filter Order: 3rd
Operating Temperature: -55°C ~ 125°C
Alternative Parts (Cross-Reference): Cross
Product Status: Active

Buy Now Datasheet
EMI/RFI Filters (LC, RC Networks) - 410-1066-ND - DigiKey
Thief River Falls, MN, United States
EMI/RFI Filters (LC, RC Networks)
410-1066-ND
EMI/RFI Filters (LC, RC Networks) 410-1066-ND
LC (Pi) EMI Filter 3rd Order Low Pass 1 Channel C = 3000pF 10A Axial, Bushing, 1 Turret Lead

LC (Pi) EMI Filter 3rd Order Low Pass 1 Channel C = 3000pF 10A Axial, Bushing, 1 Turret Lead

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 4200-005LF 410-1066-ND
Product Name Filters EMI/RFI Filters (LC, RC Networks) EMI/RFI Filters (LC, RC Networks)
Rated Voltage 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Common-mode EMI filter for differential channels with integrated ESD protection - PCMF3HDMI2SZ - Nexperia B.V.
Specs
Package / Mounting WLCSP15_6-3-6
Standards and Certifications RoHS
Rated Voltage 15000 volts
View Details
Power Line Filter Modules - 174-100KEHD10ABSDHM-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); CSA, UL
View Details