CTS Corporation 1500pF EMI RFI Filter 4200-000LF

Description
EMI Feedthrough Filters 1500pF 300Volts@85C Product overview: 4200-000LF from Tusonix / CTS is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500pF. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 1500pF, EMI RFI Filter, EMI/RFI Filters (LC, RC Networks). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 835-4200-000LF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
EMI Feedthrough Filters 1500pF 300Volts@85C Product overview: 4200-000LF from Tusonix / CTS is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500pF. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 1500pF, EMI RFI Filter, EMI/RFI Filters (LC, RC Networks). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 835-4200-000LF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1500pF EMI RFI Filter - 835-4200-000LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1500pF EMI RFI Filter
835-4200-000LF
1500pF EMI RFI Filter 835-4200-000LF
EMI Feedthrough Filters 1500pF 300Volts@85C Product overview: 4200-000LF from Tusonix / CTS is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500pF. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 1500pF, EMI RFI Filter, EMI/RFI Filters (LC, RC Networks). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 835-4200-000LF can be used for catalog matching and distributor lookup.

EMI Feedthrough Filters 1500pF 300Volts@85C Product overview: 4200-000LF from Tusonix / CTS is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500pF. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 1500pF, EMI RFI Filter, EMI/RFI Filters (LC, RC Networks). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 835-4200-000LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category IC Electronic Filters
Product Number 835-4200-000LF
Product Name 1500pF EMI RFI Filter
Filter Category Active Filter
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Filters - Active - MAX7432EUD - Lingto Electronic Limited
Specs
Filter Category Active Filter
Filter Type Low Pass; Low Pass
Fc 5000 kHz
View Details
Active Filters - 1923086 - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Type Low Pass; Low Pass Filter
Filter Class Switched Capacitor
View Details
50Ohm EMI RFI Filter - 844-885136 - ERSAELECTRONICS PTE. LTD.
Specs
Filter Category Active Filter
View Details
SAW Filters - 535-ABSNS6A7-1AKM011MTR-ND - DigiKey
Specs
Filter Category SAW Filter
Applications General
Fc 836500 kHz
View Details