CTS Corporation Crystals 416F48022CAR

Description
48MHz ±20ppm Crystal 10pF 60 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
48MHz ±20ppm Crystal 10pF 60 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 416F48022CAR-ND - DigiKey
Thief River Falls, MN, United States
48MHz ±20ppm Crystal 10pF 60 Ohms 4-SMD, No Lead

48MHz ±20ppm Crystal 10pF 60 Ohms 4-SMD, No Lead

Buy Now Datasheet
CRYSTAL 48.0000MHZ 10PF SMD

CRYSTAL 48.0000MHZ 10PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number 416F48022CAR-ND 416F48022CAR
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 20 ppm
Load Capacitance 10 pF 10 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-110.5-18-28AX-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 11.06 MHz
View Details
2 suppliers
4 Pin Crystal C6S - C6S-25.000-12-3030-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C6S
Frequency 25 MHz
Load Capacitance 12 pF
View Details
Crystal Resonator - SMCE-3225 24MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
View Details