CTS Corporation Crystals 416F48012IST

Description
48MHz ±10ppm Crystal Series 60 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
48MHz ±10ppm Crystal Series 60 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 416F48012IST-ND - DigiKey
Thief River Falls, MN, United States
48MHz ±10ppm Crystal Series 60 Ohms 4-SMD, No Lead

48MHz ±10ppm Crystal Series 60 Ohms 4-SMD, No Lead

Buy Now Datasheet
CRYSTAL 48.0000MHZ SERIES SMD

CRYSTAL 48.0000MHZ SERIES SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number 416F48012IST-ND 416F48012IST
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 20 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Crystals - ECS-122.8-18-4XEN - ECS Inc. International
Specs
Package / Form Factor Through Hole Crystals
Features / Standards RoHS
Frequency 12.29 MHz
View Details
3 suppliers
4 Pin Crystal C3E - C3E-16.000-12-3030-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 16 MHz
Load Capacitance 12 pF
View Details
Crystals - 2195-CM7V-T1A-32.768KHZ-9PF-20PPM-TA-QAT3-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Load Capacitance 9 pF
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Crystal Resonator - SMCM-2016H 30MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 30 MHz
View Details