CTS Corporation Crystals 416F440XXAAT

Description
44MHz ±15ppm Crystal 10pF 60 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
44MHz ±15ppm Crystal 10pF 60 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 416F440XXAAT-ND - DigiKey
Thief River Falls, MN, United States
44MHz ±15ppm Crystal 10pF 60 Ohms 4-SMD, No Lead

44MHz ±15ppm Crystal 10pF 60 Ohms 4-SMD, No Lead

Buy Now Datasheet
CRYSTAL 44.0000MHZ 10PF SMD

CRYSTAL 44.0000MHZ 10PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number 416F440XXAAT-ND 416F440XXAAT
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 15 ppm
Load Capacitance 10 pF 10 pF
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - XC515TR-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Surface Mount; 4-SOJ, 9.40mm pitch
Frequency Stability 50 ppm
Operating Temperature -10 to 70 C (14 to 158 F)
View Details
2 suppliers
4 Pin Crystal CA4 - CA4-22.1184-20-3050-R-TROQ - Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; CA4
Frequency 22.12 MHz
Load Capacitance 20 pF
View Details
32.768 kHz Tuning Fork Crystal 0.3 pF - CM7V-T1A 0.3 - Micro Crystal AG
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 0.0328 MHz
View Details
Crystal Resonator - SMCE-2016 25MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
View Details