CTS Corporation Crystals 416F440X3CKT

Description
44MHz ±15ppm Crystal 8pF 60 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
44MHz ±15ppm Crystal 8pF 60 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 416F440X3CKT-ND - DigiKey
Thief River Falls, MN, United States
44MHz ±15ppm Crystal 8pF 60 Ohms 4-SMD, No Lead

44MHz ±15ppm Crystal 8pF 60 Ohms 4-SMD, No Lead

Buy Now Datasheet
CRYSTAL 44.0000MHZ 8PF SMD

CRYSTAL 44.0000MHZ 8PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number 416F440X3CKT-ND 416F440X3CKT
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 30 ppm
Load Capacitance 8 pF 8 pF
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillator - SMD-3225 163 series 50MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 50 MHz
View Details
Crystal Oscillators - 7960615P - RS Components, Ltd.
Specs
Package / Form Factor PDIP
Features / Standards RoHS
Frequency 20 MHz
View Details
4 Pin Crystal C3E - C3E-24.000-13-1020-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 24 MHz
Load Capacitance 13 pF
View Details