CTS Corporation Crystals 416F44033ASR

Description
44MHz ±30ppm Crystal Series 60 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
44MHz ±30ppm Crystal Series 60 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 416F44033ASR-ND - DigiKey
Thief River Falls, MN, United States
44MHz ±30ppm Crystal Series 60 Ohms 4-SMD, No Lead

44MHz ±30ppm Crystal Series 60 Ohms 4-SMD, No Lead

Buy Now Datasheet
CRYSTAL 44.0000MHZ SERIES SMD

CRYSTAL 44.0000MHZ SERIES SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number 416F44033ASR-ND 416F44033ASR
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 30 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - CDX-1128 - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 0.0328 MHz
View Details
4 Pin Crystal C2E - C2E-20.000-10-2050-X1-R3 - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C2E
Frequency 20 MHz
Load Capacitance 10 pF
View Details
Crystals - 2195-CM7VT1A-0.3-32.768KHZ-12.5PF-20PPM-TA-QC-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Load Capacitance 12.5 pF
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Crystal Resonator - SMCE-3225 12MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 12 MHz
Frequency Stability 30 ppm
View Details