CTS Corporation Crystals 416F44025CAR

Description
44MHz ±20ppm Crystal 10pF 60 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
44MHz ±20ppm Crystal 10pF 60 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 416F44025CAR-ND - DigiKey
Thief River Falls, MN, United States
44MHz ±20ppm Crystal 10pF 60 Ohms 4-SMD, No Lead

44MHz ±20ppm Crystal 10pF 60 Ohms 4-SMD, No Lead

Buy Now Datasheet
CRYSTAL 44.0000MHZ 10PF SMD

CRYSTAL 44.0000MHZ 10PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number 416F44025CAR-ND 416F44025CAR
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 50 ppm
Load Capacitance 10 pF 10 pF
Unlock Full Specs
to access all available technical data

Similar Products

4 Pin Crystal C1E - C1E-40.000-8-1010-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C1E
Frequency 40 MHz
Load Capacitance 8 pF
View Details
2 suppliers
Crystal Units - 1734575 - RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
View Details
Surface Mount Crystals - ECS-120-8-33-RHN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
4 suppliers
Crystal Oscillator (CMOS/LVPECL/LVDS/HCSL) - 163-B series - Interquip Electronics Co., Ltd.
Specs
Package / Form Factor 3.2 x 2.5mm
Features / Standards RoHS; Lead-Free
Frequency 0.0328 to 160 MHz
View Details