CTS Corporation Crystals 416F44013CDR

Description
44MHz ±10ppm Crystal 18pF 60 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
44MHz ±10ppm Crystal 18pF 60 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 416F44013CDR-ND - DigiKey
Thief River Falls, MN, United States
44MHz ±10ppm Crystal 18pF 60 Ohms 4-SMD, No Lead

44MHz ±10ppm Crystal 18pF 60 Ohms 4-SMD, No Lead

Buy Now Datasheet
CRYSTAL 44.0000MHZ 18PF SMD

CRYSTAL 44.0000MHZ 18PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number 416F44013CDR-ND 416F44013CDR
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 30 ppm
Load Capacitance 18 pF 18 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-18-30-JGN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
5 suppliers
2 Pin Crystal CTS3 - CTS3-32.768-7-20-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; CTS3
Frequency 32.77 MHz
Load Capacitance 7 pF
View Details
Crystals - 2195-CM7V-T1A-32.768KHZ-12.5PF-20PPM-TA-QATR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
2 suppliers
Crystal Resonator - SMCM-2016 26MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 26 MHz
Frequency Stability 10 ppm
View Details