CTS Corporation Crystals 416F3801XCSR

Description
38MHz ±10ppm Crystal Series 60 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
38MHz ±10ppm Crystal Series 60 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 416F3801XCSR-ND - DigiKey
Thief River Falls, MN, United States
38MHz ±10ppm Crystal Series 60 Ohms 4-SMD, No Lead

38MHz ±10ppm Crystal Series 60 Ohms 4-SMD, No Lead

Buy Now Datasheet
CRYSTAL 38.0000MHZ SERIES SMD

CRYSTAL 38.0000MHZ SERIES SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number 416F3801XCSR-ND 416F3801XCSR
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 15 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Crystals - ECS-110.5-20-4X-EN - ECS Inc. International
Specs
Package / Form Factor Through Hole Crystals
Features / Standards RoHS
Frequency 11.06 MHz
View Details
3 suppliers
2 Pin Crystal CTS3 - CTS3-32.768-6-20-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; CTS3
Frequency 0.0328 MHz
Load Capacitance 6 pF
View Details
Crystal Units - 1734575 - RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
View Details
Crystal Resonator - SMCE-2520 THR 26MHZ - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 26 MHz
Frequency Stability 10 ppm
View Details