CTS Corporation Crystals 416F38013ILT

Description
38MHz ±10ppm Crystal 12pF 60 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
38MHz ±10ppm Crystal 12pF 60 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 416F38013ILT-ND - DigiKey
Thief River Falls, MN, United States
38MHz ±10ppm Crystal 12pF 60 Ohms 4-SMD, No Lead

38MHz ±10ppm Crystal 12pF 60 Ohms 4-SMD, No Lead

Buy Now Datasheet
CRYSTAL 38.0000MHZ 12PF SMD

CRYSTAL 38.0000MHZ 12PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number 416F38013ILT-ND 416F38013ILT
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 30 ppm
Load Capacitance 12 pF 12 pF
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Crystals - ECS-129.6-18-4X - ECS Inc. International
Specs
Package / Form Factor Through Hole Crystals
Features / Standards RoHS
Frequency 12.96 MHz
View Details
3 suppliers
4 Pin Crystal C3E - C3E-16.000-12-3030-X-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 16 MHz
Load Capacitance 12 pF
View Details
Crystal Units - 6727622 - RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
View Details
Crystal Resonator - SMCE-3225 12MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 12 MHz
Frequency Stability 30 ppm
View Details