38MHz ±10ppm Crystal Series 60 Ohms 4-SMD, No Lead
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Crystals | Crystals |
| Product Number | 416F38011CSR-ND | 416F38011CSR |
| Product Name | Crystals | Crystals |
| Package / Form Factor | Surface Mount; 4-SMD, No Lead | Surface Mount; Surface Mount |
| Features / Standards | Lead-Free | |
| Frequency Stability | 10 ppm |