CTS Corporation Crystals - 416F32022IKR 416F32022IKR

Description
Manufacturer: CTS-Frequency Controls Win Source Part Number: 761693-416F32022IKR Series: 416 Packaging: Reel package Type: MHz Crystal Operating Temperature Range: -40°C ~ 85°C Package: 4-SMD, No Lead Mounting: SMD Frequency: 32MHz ESR (Equivalent Series Resistance): 200 Ohm Frequency Stability: ±20ppm Frequency Tolerance: ±20ppm Load Capacitance: 8pF Operating Mode: Fundamental Categories: Crystals, Oscillators, Resonators Dimension: 0.063" L x 0.047" W (1.60mm x 1.20mm) Height - Seated (Maximum): 0.018" (0.45mm) Alternative Parts (Cross-Reference): 8Q-32.000MEEV-T; 12.84814; ABM12W-32.0000MHz-8- D1X-T; Introduction Date: February 26, 2015 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: CTS-Frequency Controls Win Source Part Number: 761693-416F32022IKR Series: 416 Packaging: Reel package Type: MHz Crystal Operating Temperature Range: -40°C ~ 85°C Package: 4-SMD, No Lead Mounting: SMD Frequency: 32MHz ESR (Equivalent Series Resistance): 200 Ohm Frequency Stability: ±20ppm Frequency Tolerance: ±20ppm Load Capacitance: 8pF Operating Mode: Fundamental Categories: Crystals, Oscillators, Resonators Dimension: 0.063" L x 0.047" W (1.60mm x 1.20mm) Height - Seated (Maximum): 0.018" (0.45mm) Alternative Parts (Cross-Reference): 8Q-32.000MEEV-T; 12.84814; ABM12W-32.0000MHz-8- D1X-T; Introduction Date: February 26, 2015 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 416F32022IKR - 761693-416F32022IKR - Win Source Electronics
Laguna Hills, CA, United States
Crystals - 416F32022IKR
761693-416F32022IKR
Crystals - 416F32022IKR 761693-416F32022IKR
Manufacturer: CTS-Frequency Controls Win Source Part Number: 761693-416F32022IKR Series: 416 Packaging: Reel package Type: MHz Crystal Operating Temperature Range: -40°C ~ 85°C Package: 4-SMD, No Lead Mounting: SMD Frequency: 32MHz ESR (Equivalent Series Resistance): 200 Ohm Frequency Stability: ±20ppm Frequency Tolerance: ±20ppm Load Capacitance: 8pF Operating Mode: Fundamental Categories: Crystals, Oscillators, Resonators Dimension: 0.063" L x 0.047" W (1.60mm x 1.20mm) Height - Seated (Maximum): 0.018" (0.45mm) Alternative Parts (Cross-Reference): 8Q-32.000MEEV-T; 12.84814; ABM12W-32.0000MHz-8- D1X-T; Introduction Date: February 26, 2015 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: CTS-Frequency Controls
Win Source Part Number: 761693-416F32022IKR
Series: 416
Packaging: Reel package
Type: MHz Crystal
Operating Temperature Range: -40°C ~ 85°C
Package: 4-SMD, No Lead
Mounting: SMD
Frequency: 32MHz
ESR (Equivalent Series Resistance): 200 Ohm
Frequency Stability: ±20ppm
Frequency Tolerance: ±20ppm
Load Capacitance: 8pF
Operating Mode: Fundamental
Categories: Crystals, Oscillators, Resonators
Dimension: 0.063" L x 0.047" W (1.60mm x 1.20mm)
Height - Seated (Maximum): 0.018" (0.45mm)
Alternative Parts (Cross-Reference): 8Q-32.000MEEV-T; 12.84814; ABM12W-32.0000MHz-8-D1X-T;
Introduction Date: February 26, 2015
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Crystals - 110-416F32022IKRCT-ND - DigiKey
Thief River Falls, MN, United States
32MHz ±20ppm Crystal 8pF 80 Ohms 4-SMD, No Lead

32MHz ±20ppm Crystal 8pF 80 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 110-416F32022IKRTR-ND - DigiKey
Thief River Falls, MN, United States
32MHz ±20ppm Crystal 8pF 80 Ohms 4-SMD, No Lead

32MHz ±20ppm Crystal 8pF 80 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 110-416F32022IKRDKR-ND - DigiKey
Thief River Falls, MN, United States
32MHz ±20ppm Crystal 8pF 80 Ohms 4-SMD, No Lead

32MHz ±20ppm Crystal 8pF 80 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystal Resonator - 416F32022IKR - Richardson RFPD
Downers Grove, IL, United States
Crystal Resonator
416F32022IKR
Crystal Resonator 416F32022IKR
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
CRYSTAL 32.0000MHZ 8PF SMD

CRYSTAL 32.0000MHZ 8PF SMD

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Richardson RFPD Acme Chip Technology Co., Limited
Product Category Crystals Crystals Resonators Crystals
Product Number 761693-416F32022IKR 110-416F32022IKRCT-ND 416F32022IKR 416F32022IKR
Product Name Crystals - 416F32022IKR Crystals Crystal Resonator Crystals
Package / Form Factor Surface Mount Surface Mount; 4-SMD, No Lead Surface Mount Surface Mount; Surface Mount
Frequency 32 MHz 32 MHz 32 MHz
Frequency Stability 20 ppm 20 ppm
Frequency Tolerance 20 %
Unlock Full Specs
to access all available technical data