Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
32MHz ±20ppm Crystal 8pF 80 Ohms 4-SMD, No Lead
32MHz ±20ppm Crystal 8pF 80 Ohms 4-SMD, No Lead
32MHz ±20ppm Crystal 8pF 80 Ohms 4-SMD, No Lead
CRYSTAL, 32MHZ, 8PF, SMD, 1.6MM X 1.2MM ROHS COMPLIANT: YES
| Richardson RFPD | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resonators | Crystals | Crystals | Crystals |
| Product Number | 416F32022CKR | 110-416F32022CKRTR-ND | 416F32022CKR | 75AJ0348 |
| Product Name | Crystal Resonator | Crystals | Crystals | Crystal, 32Mhz, 8Pf, Smd, 1.6Mm X 1.2Mm Rohs Compliant Cts |
| Package / Form Factor | Surface Mount | Surface Mount; 4-SMD, No Lead | Surface Mount; Surface Mount | Surface Mount |
| Frequency | 32 MHz | 32 MHz | ||
| Operating Temperature | -20 to 70 C (-4 to 158 F) | -20 to 70 C (-4 to 158 F) | -20 to 70 C (-4 to 158 F) | |
| Features / Standards | Lead-Free | RoHS |