CTS Corporation Crystals 416F300XXCKT

Description
30MHz ±15ppm Crystal 8pF 80 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
30MHz ±15ppm Crystal 8pF 80 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 416F300XXCKT-ND - DigiKey
Thief River Falls, MN, United States
30MHz ±15ppm Crystal 8pF 80 Ohms 4-SMD, No Lead

30MHz ±15ppm Crystal 8pF 80 Ohms 4-SMD, No Lead

Buy Now Datasheet
CRYSTAL 30.0000MHZ 8PF SMD

CRYSTAL 30.0000MHZ 8PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number 416F300XXCKT-ND 416F300XXCKT
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 15 ppm
Load Capacitance 8 pF 8 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-110.5-18-18-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 11.06 MHz
View Details
3 suppliers
Crystal Units - 6719397 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 30 ppm
View Details
2 suppliers
32.768 kHz Tuning Fork Crystal (Medical Grade) - CC8V-T1A Thin Medical - Micro Crystal AG
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 0.0328 MHz
View Details
Crystal Resonator - SMCE-3225 16MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 16 MHz
Frequency Stability 20 ppm
View Details