CTS Corporation Crystals 416F300X3ASR

Description
30MHz ±15ppm Crystal Series 80 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
30MHz ±15ppm Crystal Series 80 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 416F300X3ASR-ND - DigiKey
Thief River Falls, MN, United States
30MHz ±15ppm Crystal Series 80 Ohms 4-SMD, No Lead

30MHz ±15ppm Crystal Series 80 Ohms 4-SMD, No Lead

Buy Now Datasheet
CRYSTAL 30.0000MHZ SERIES SMD

CRYSTAL 30.0000MHZ SERIES SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number 416F300X3ASR-ND 416F300X3ASR
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 30 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 2195-CM7VT1ALOWESR32.768KHZ7PF10TBQATR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
Surface Mount Crystals - ECS-100-8-33AQ-VY-TR3 - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Frequency 10 MHz
Frequency Stability 150 ppm
View Details
2 suppliers
Crystal Units - 8149535P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor HC-49
Features / Standards RoHS
Frequency 16 MHz
View Details
TCXO (Temperature Controlled Crystal Oscillators) - TCXO-3225 26MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 26 MHz
View Details