CTS Corporation Crystals 416F300X2ILT

Description
30MHz ±15ppm Crystal 12pF 80 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
30MHz ±15ppm Crystal 12pF 80 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 416F300X2ILT-ND - DigiKey
Thief River Falls, MN, United States
30MHz ±15ppm Crystal 12pF 80 Ohms 4-SMD, No Lead

30MHz ±15ppm Crystal 12pF 80 Ohms 4-SMD, No Lead

Buy Now Datasheet
CRYSTAL 30.0000MHZ 12PF SMD

CRYSTAL 30.0000MHZ 12PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number 416F300X2ILT-ND 416F300X2ILT
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 20 ppm
Load Capacitance 12 pF 12 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-110-18-5PXEN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 11 MHz
View Details
2 suppliers
4 Pin Crystal C3E - C3E-20.000-12-1010-X - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 20 MHz
Load Capacitance 12 pF
View Details
3 suppliers
Crystals - 2195-CM8V-T1A-32.768KHZ-9PF-20PPM-TB-QADKR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
2 suppliers
Crystal Resonator - SMCM-3225 24MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
Frequency Stability 10 ppm
View Details