CTS Corporation Crystals 416F300X2IAR

Description
30MHz ±15ppm Crystal 10pF 80 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
30MHz ±15ppm Crystal 10pF 80 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 416F300X2IAR-ND - DigiKey
Thief River Falls, MN, United States
30MHz ±15ppm Crystal 10pF 80 Ohms 4-SMD, No Lead

30MHz ±15ppm Crystal 10pF 80 Ohms 4-SMD, No Lead

Buy Now Datasheet
CRYSTAL 30.0000MHZ 10PF SMD

CRYSTAL 30.0000MHZ 10PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number 416F300X2IAR-ND 416F300X2IAR
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 20 ppm
Load Capacitance 10 pF 10 pF
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Resonator - SMCE-3225 25MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
Frequency Stability 10 ppm
View Details
Crystals - 2195-CC7V-T1A-32.768KHZ-12.5PF-20PPM-TC-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
2 suppliers
4 Pin Crystal C3E - C3E-39.000-8-1020-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 39 MHz
Load Capacitance 8 pF
View Details
Surface Mount Crystals - ECS-120-18-20BQ-DS - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
3 suppliers