CTS Corporation Crystals 416F30035ADT

Description
30MHz ±30ppm Crystal 18pF 80 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
30MHz ±30ppm Crystal 18pF 80 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 416F30035ADT-ND - DigiKey
Thief River Falls, MN, United States
30MHz ±30ppm Crystal 18pF 80 Ohms 4-SMD, No Lead

30MHz ±30ppm Crystal 18pF 80 Ohms 4-SMD, No Lead

Buy Now Datasheet
CRYSTAL 30.0000MHZ 18PF SMD

CRYSTAL 30.0000MHZ 18PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number 416F30035ADT-ND 416F30035ADT
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 50 ppm
Load Capacitance 18 pF 18 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-060-18-20BM-JEN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 6 MHz
View Details
4 suppliers
4 Pin Crystal C1E - C1E-20.000-10-1015-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C1E
Frequency 20 MHz
Load Capacitance 10 pF
View Details
Crystal Units - 6727622 - RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
View Details
Crystal Oscillator - SMD-2016 168 series 24MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
View Details